The Stress-Strength Model And Its Generalizations: Theory and Applications

The maximum likelihood estimation (MLE) is undoubtedly the most popular (at least until now) procedure for estimation of reliability R=P(X
Assume that a random vector (X,Y) has the probability density function (pdf) f(x, y ?) with an unknown scalar or vector-valued parameter ? ? ?. The aim is to estimate R on the basis of observations ( X 1, Y 1), ,( X n, Y n) Note that if X and Y are independent with the pdf of the form
| (2.1) | |
the number of observations for X and Y need not be the same. In general, the data is of the form ( X , Y )
| (2.2) | |
with n 1 =n 2 if X and Y are dependent.
Let f( X , Y ; ?) denote the joint pdf of the data, i.e.
| (2.3) | |
Note that if X and Y are independent, (2.3) becomes
| (2.4) | |
Given that ( X