The Stress-Strength Model And Its Generalizations: Theory and Applications

3.7: Discrete Distributions

3.7 Discrete Distributions

3.7.1 Multivariate Discrete Distributions

Let us consider, similarly to Sections 3.4, two independent k 1 and k 2 -component random vectors and . Again, as in Section 3.4, our goal will be to estimate the probability R= P( A ? X+ B ? Y+ C>0) on the basis of i.i.d. samples (3.101). Here, as before, A and B are known k 1 and k 2-dimensional vectors and C is a known scalar.

Multivariate Poisson distribution. The probability that a k-variate vector X with the multivariate Poisson (k, ?) distribution takes the value x is given by

(3.183)

where ?=( ? (1), , ? (k)) is a vector with positive components, and x=( x (1), , x (k)) is a k-variate vector with nonnegative integer components.

Let independent vectors X and Y have multivariate Poisson distributions Poisson( k 1, ? 1) and Poisson( k 2, ? 2), respectively. Define X and Y by (3.104), and note that X and Y are the MLEs of the vector parameters ? 1 and ? 2, respectively. Then, from general theory (see Section 2.1.4) it follows that the MLE of R is

(3.184)

where x and y take all possible nonnegative integer values. The series in (3.184) converges quite rapidly, and thus, one can use...
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
Category: RF and Microwave Laminates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.