The Stress-Strength Model And Its Generalizations: Theory and Applications

Chapter 3: Parametric Point Estimation

3.1 The Maximum Likelihood Estimation (Univariate Case)

In this section we shall consider a derivation of MLEs for some distribution families that appear in applications. As it was already mentioned, when constructing the MLEs, we shall employ the MLEs constructed previously (see e.g. Johnson et al. (1994), (1995)). As above, the estimators are based on the samples , and (see (2.2)), where n 1= n 2= n if X and Y are dependent variables. Since the volume of this book does not allow to discuss construction of the MLEs for every distribution family satisfying the above criterion, we shall elaborate derivation of the MLEs only for a number of distributions leaving the rest for exercises. We shall begin with the normal distribution which dominated statistical practice for over 100 years.

3.1.1 The Normal Distribution

Let X and Y be independent normal variables with the means ? 1, ? 2 and variances and , respectively. In this subsection and subsection 3.2.1 we shall consider independent X and Y only. In the situation when X and Y are dependent normal variables, they can be viewed as a two-dimensional random vector X= (X, Y) and estimation of P(X reduces to estimation of P( A ?X>0) with A=( ?1, 1) ? which studied in details in Section 3.5.

If X and Y are independent, then Y ?
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
Category: Fiber Optic Couplers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.