Theory And Applications Of Ocean Surface Waves

Many types of waves involving different physical factors exist in the ocean. As in the elementary problem of a spring-mass system, all waves must be associated with some kind of restoring force. It is therefore convenient to make a crude classification of ocean waves according to the restoring force, as shown in Table 1.1.
| Wave Type | Physical Mechanism | Typical Period [a] | Region of Activity | |
|---|---|---|---|---|
| Sound | Compressibility | 10 -2 10 -5 s | Ocean interior | |
| Capillary ripples | Surface tension | < 10 -1 s | | |
| Wind waves and swell | Gravity | 1 25 s | Air - water interface | |
| Tsunami | Gravity | 10 min 2 h | ||
| Internal waves | Gravity and density stratification | 2 min 10 h | Layer of sharp density change | |
| Storm surges | Gravity and earth rotation | 1 10 h | Near coastline | |
| Tides | Gravity and earth rotation | 12 24 h | | |
| Planetary waves | Gravity, earth rotation and variation of latitude or ocean depth | O(100... |