Theory Of Cortical Plasticity

| m | = ( m 1 m i m N) T-modifiable synaptic weight vector. |
| m i | is the synaptic weight between input neuron i and the output neuron. |
| M | -the synaptic weight matrix when there is more than one output neuron. [ M ij] represents the connection between LGN neuron j and cortical neuron i. |
| m | = ( m l, m r) when there are inputs from two eyes, m l( r) represents the weight vector to input neurons from the left (right) eye channel. |
| d | = ( d 1 d N) T Is the a vector of input activities to a single cortical neuron. d i represents the activity of input neuron i. |
| d i | , an upper index d i denotes that this is the i'th vector of input activity. If there are K different input vectors i = 1 K. |
| d | = ( d l, d r) when there are inputs from two eyes, d l( r)) represents the input vector to the left (right) eye channel. |
| n | the vector of uncorrelated random activity, or noise |
| c | The activity level of a single cortical neuron. |
| c | Cortical cell activity vector c = ( c 1, , c N) T, when there are N cortical neurons. |
| c i | is the activity of a cortical neurons given... |