3G Wireless Networks

Chapter 7: CDMA2000

Overview

CDMA2000 is a unique radio and network access system that is part of the IMT-2000 specification suite of access platforms that comprise what is known collectively as third generation (3G). The International Mobile Telecommunications 2000 (IMT-2000) specification from the International Telecommunication Union (ITU) defines one of its platform standards that comprises the 3G suite of access platforms and is called IMT-2000-MC, or multi-carrier, called CDMA2000. CDMA2000 is unique in that, while supporting 3G services and bandwidth requirements, it enables a logical migration from the existing 2G platforms to 3G without forklifting the legacy system.

The IMT-2000 specification or vision for all the platforms supported has a common set of goals that all the standards are meant to achieve. The general specifications for the IMT-2000 are as follows:

  • Support high-speed data services

  • Global standard

  • Worldwide common frequency band

  • Flexibility for evolution

  • Improved spectrum efficiency

  • 2 Mbps for fixed environment

  • 384 Kbps for pedestrian use

  • 144 Kbps for vehicular uses

In reviewing this list, the underlying principal is that IMT-2000 is a high-speed packet data network designed for mobility using IP as the enabling protocol.

Some of the 3G applications that are envisioned to be enabled by CDMA2000 are as follows:

  • Wireless Internet

  • Wireless e-mail

  • Wireless telecommuting

  • Telemetry

  • Wireless commerce

  • Location-based services

  • Longer standby battery life

CDMA2000 is standardized under the specification of IS-2000, which is backward-compatible with IS-95A and B, as well as with J-STD-008 specifications that collectively are called cdmaOne. The IS-95 and J-STD-008 specifications make up...
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
Category: Cellular Modem Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.