Adapted Wavelet Analysis from Theory to Software

Appendix A: Solutions to Some of the Exercises

Chapter 2: Programming Techniques

Chapter 2, Exercise 3.

A BTN tree is more general than an array binary tree:

Convert an array binary tree into an BTN tree

abt2btnt( DATA, LENGTH, MAXLEVEL, LEVEL ):  Let ROOT = makebtn( DATA, NULL, NULL, NULL )  If LEVEL>LEVEL)/2    Let ROOT.RIGHT = abt2btnt(CHILD, LENGTH, MAXLEVEL, LEVEL+1)  Return ROOT

Chapter 2, Exercise 4.

Avoiding recursion, we get:

bisectn( ARRAY, N, U ):   While N > 0      N /= 2      If U is odd then ARRAY += N      U /= 2   Return ARRAY

Chapter 4: Local Trigonometric Transforms

Chapter 4, Exercise 9.

Notice that all we have to do is replace "c" with "s" in lpic() and ilpic():

In place local periodization to N points, sine polarity

Ipis( SIG, N, RISE ):   fips( SIG, SIG, RISE )   fips( SIG+N, SIG+N, RISE )   uips( SIG+N, SIG, RISE )

Inverse local periodization from N points, sine polarity

ilpis( SIG, N, RISE ):   fips( SIG+N, SIG, RISE )   uips( SIG, SIG, RISE )   uips( SIG+N, SIG+N, RISE )

Chapter 4, Exercise 10.

We must invert the order of operations used by Ipica():

Inverse local periodizations of adjacent intervals, cosine polarity

ilpica( SIG, LENGTHS, NUM. RISE ):   For I = 0 to NUM-1    ...
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
Category: Panel Computers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.