Advanced Model Order Reduction Techniques in VLSI Design

Chapter 5: Passive Hierarchical Model Order Reduction

Overview

In this chapter, we focus on passive wideband modeling of RLCM circuits. We propose a new passive wideband reduction and realization framework for general passive high-order RLCM circuits. Our method starts with large RLCM circuits, which are extracted by existing geometry extraction tools like FastCap [83] and FastHenry [59] under some relaxation conditions of the full-wave Maxwell equations (like electro-quasi-static for FastCap or magneto-quasi-static for FastHenry) instead of measured or simulated data. It is our ultimate goal that we can obtain the compact models directly from complex interconnect geometry without measurement or full-wave simulations. The method presented in this chapter is called hierarchical model order reduction, HMOR, which is based on the general frequency-domain hierarchical model reduction algorithm [121, 122, 124] and an improved VPEC (vector potential equivalent circuit) [134] model for self and mutual inductance, which can be easily sparsified and is hierarchical-reduction friendly.

The HMOR method achieves passive wideband modeling of RLC circuits via multi-point expension and the convex programming based passivity enforcement method. In this section, we will show that the frequency-domain hierarchical reduction is equivalent to implicit moment-matching around s=0, and that the existing hierarchical reduction method by one-point expansion [121, 124] is numerically stable for general tree-structured circuits. We also show that HMOR preserves reciprocity of passive circuit matrices. We present a hierarchical multi-point reduction scheme to obtain accurate order-reduced admittance matrices of general passive circuits. An explicit waveform matching algorithm is applied for searching dominant poles and residues from different expansion...
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
Category: Signal Conditioners
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.