Advanced Model Order Reduction Techniques in VLSI Design

Chapter 12: Reduction for Multi-Terminal Interconnect Circuits

In this chapter, we study the model order reductions on interconnect circuits with many terminals or ports. We show that projection-based model order reduction techniques are not very efficient for those circuits. We then present an efficient reduction method which combines projection-based MOR with a frequency domain fitting method to produce reduced models for interconnect circuits with large terminals.

12.1 Introduction

Krylov subspace projection methods have been widely used for model order reduction, owing to their efficiency and simplicity for implementation [32, 37, 85, 91, 113]. Chapter 2 has a detailed review of those methods.

One problem with the existing projection-based model order reduction techniques is that they are not efficient at reducing circuits with many ports. This is reflected in several aspects of the existing Krylov subspace algorithms like PRIMA [85]. First, the time complexity of PRIMA is proportional to the number of ports of the circuits as moments excited by every port need to be computed and matrix-valued transfer functions are generated. Second, the poles of the reduced models increase linearly with the number of ports, and this makes the reduced models much larger than necessary. The fundamental reason is that all the Krylov-based projection methods are working directly on the moments, which contain the information of both poles and residues for the corresponding transfer function. To deal with more ports, we have more transfer functions and thus more poles and residues to compute. However, poles among different transfer functions are the same for the same circuits as...
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
Category: Keylock Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.