Automotive Electronics Handbook, Second Edition

Chapter 14: Cruise Control

Richard Valentine
Motorola Inc.

14.1 Cruise Control System

A vehicle speed control system can range from a simple throttle latching device to a sophisticated digital controller that constantly maintains a set speed under varying driving conditions. The next generation of electronic speed control systems will probably still use a separate module (black box), the same as present-day systems, but will share data from the engine, ABS, and transmission control systems. Futuristic cruise control systems that include radar sensors to measure the rate of closure to other vehicles and adjust the speed to maintain a constant distance are possible but need significant cost reductions for widespread private vehicle usage.

The objective of an automatic vehicle cruise control is to sustain a steady speed under varying road conditions, thus allowing the vehicle operator to relax from constant foot throttle manipulation. In some cases, the cruise control system may actually improve the vehicle's fuel efficiency value by limiting throttle excursions to small steps. By using the power and speed of a microcontroller device and fuzzy logic software design, an excellent cruise control system can be designed.

14.1.1 Functional Elements

The cruise control system is a closed-loop speed control as shown in Fig. 14.1. The key input signals are the driver's speed setpoint and the vehicle's actual speed. Other important inputs are the faster-accel/slower-coast driver adjustments, resume, on/off, brake switch, and engine control messages. The key output signals are the throttle control servo actuator values. Additional output signals include cruise ON and service indicators,...
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
Category: Steering Wheels
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.