Automotive Electronics Handbook, Second Edition

Chapter 15: Braking Control

Jerry L. Cage
Komatsu Mining Systems, Inc.

15.1 Introduction

This chapter describes braking by first examining vehicle braking fundamentals, including the tire-to-road interface, vehicle dynamics, and conventional brake system components, and progressing to antilock systems objectives, components, safety considerations, control logic, and testing. The chapter concludes with a discussion of future vehicle braking systems.

For simplicity and because of applicability to the majority of automotive vehicles on the road, hydraulic brake systems as used on two-axle, nonarticulated vehicles will be discussed exclusively; this type of brake system is used on passenger cars, light trucks, and, in North America, on medium trucks.

15.2 Vehicle Braking Fundamentals

Essential to the understanding of the technology associated with modern automotive vehicle braking is knowledge of the tire-to-road interface, vehicle dynamics during braking, and the components of a brake system. This section discusses these subjects to a system level of understanding.

15.2.1 Tire-to-Road Interface

The braking force generated at each wheel of a vehicle during a braking maneuver is a function of the normal force on the wheel and the coefficient of friction between the tire and the road. The simplified relationship between the weight on a wheel and the resulting frictional (braking) force is shown in Eq. (15.1).

(15.1)

where

Fx

=

friction force direction

?

=

coefficient of friction, tire-to-road

W wh

=

static and dynamic weight on the wheel

The tire-to-road coefficient of friction is not a constant but is a function of factors, most prominent being type of road surface...
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
Category: Mechanical Brakes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.