CNC Programming Handbook: A Comprehensive Guide to Practical CNC Programming, Second Edition

Chapter 38: Single Point Threading

OVERVIEW

Threading is a machining process used to produce a helical groove of a particular shape, usually on a cylinder. The major purpose of threads is to connect two parts together without damage during joining and disjoining (assembly and disassembly). The most common applications of threading fall into four major categories:

  • Fastening devices

screws and nuts

  • Measuring tools

micrometer barrel

  • Motion transmission

lead screw, camera lenses

  • Torque increase

lifting or supporting jacks

A thread cutting is a very versatile manufacturing process. There are two main groups of thread production - metal cutting and plastic molding. It should not be a surprise that it is the plastic molding method that dominates the manufacturing industry. Given the number of detergent bottles, pop bottles and other plastic products we consume, the number of threaded products employing this method is astronomical.

In the metalworking area of thread production, the group that is the subject of special interest, there are smaller several subgroups:

  • Thread rolling or thread forming

  • Tapping and die work

  • Thread milling

  • Thread grinding

  • Single point thread turning

For a typical CNC programmer, the areas of interest are usually confined to the tapping, milling and single point threading. Methods for tapping operations have been described in Chapters 25 and 26, thread milling is described in Chapter 45. This chapter covers programming methods described as single point threading.
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
Category: Thread Chasers and Thread Restorers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.