Communications Network Test and Measurement Handbook

Part 4: Local Area Networks

Chapter 14: Private Network Technologies
Chapter 15: Private Networks Performance Testing
Chapter 16: Network Interconnection Technologies and Testing

Michael A. Pozzi

Hewlett-Packard Co., Colorado Springs, Colorado

14.1 Introduction

This chapter provides a brief description of each of several common LAN (local area network) and WAN (wide area network) technologies, comparing and contrasting inherent performance characteristics, and presenting the advantages and disadvantages of each from a performance point of view. The following network technologies are covered in this section:

  • LAN technologies, including

  • Ethernet/IEEE 802.3

  • Fast Ethernet/100Base-T

  • Token-Ring/IEEE 802.5

  • FDDI

  • Switched networks

  • WAN internetworking technologies, including

  • Private leased lines

  • Packet-switched public networks (X.25 and frame relay)

14.2 Local Area Network Technologies

Each of the three most common LAN technologies has its own advantages, and all are widely deployed on a worldwide basis. Table 14.1 presents a brief summary of Ethernet, Token-Ring, and FDDI.

TABLE 14.1: Each of the three most common LAN topologies has its own advantages, and all are widely deployed on a worldwide basis.

Speed

Cost

Advantage

Ethernet

10Mbps

low

inexpensive

reliable

ubiquitous

Token Ring

4 or 16Mbps

medium

deterministic access

good throughput

FDDI

100Mbps

high

high speed

fault tolerant

Ethernet and IEEE 802.3

Ethernet is the most widely used local area networking topology in the world. Its popularity is due to the fact that Ethernet delivers fast, reliable connectivity that is inexpensive and easy to install and maintain. Ethernet commonly is used to connect individual desktops to the site LAN.

The original Ethernet specification was...
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
Category: Network Simulation Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.