Analysis and Design of Vertical Cavity Surface Emitting Lasers

Chapter 4 - Polarization Properties of Vertical Cavity Surface Emitting Lasers

CHAPTER 4

Polarization Properties of Vertical Cavity Surface Emitting Lasers

The intrinsic optical anisotropies of VCSELs are investigated. A simple rate equation model (i.e., two-level model) is derived with the consideration of in-plane gain anisotropy to analyze the polarization dynamics of VCSELs. Furthermore, a four-level model, which takes into account the phase information of two orthogonal polarizations through saturable dispersion, is deduced to analyze the polarization stability and noise of VCSELs.
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
Category: Light Emitting Diodes (LED)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.