Digital Television Systems

Glossary

This glossary presents the usual acronyms and terminology used in communication and digital television standards (Alencar, 1999, 2002a, 2007b, Furiati, 1998, Design, 2001, Skycell, 2001, Mobile Word, 2001 and TIAB2B.com, 2001).

A

ADPCM
Adaptive Differential Pulse Code Modulation. ADPCM is a speech coding method that achieves bit rate reduction through the use of adaptive prediction and adaptive quantization.
ADSL
Assymetric Digital Subscriber Line.
ADVEF
Advanced television Enhancement Forum.
A/D
Analog-to-Digital converter or conversion.
AES
Audio Engineering Society.
AF
Audio Frequency. The band of frequencies (approximately 20 Hz 20 kHz) that, when transmitted as acoustic waves, can be heard by the normal human ear.
AGC
Automatic Gain Control.
AM
Amplitude Modulation.
AM-SC
Amplitude Modulation Suppressed Carrier.
AM-VSB
AM Vestigial Sideband Modulation. Classical method used to modulate carriers in traditional analog video.
AMPS
Advanced Mobile Phone Service. The first-generation analog cellular phone system that originated in the USA.
ANSI
American National Standards Institute. This is a US-based organization which develops standards and defines interfaces for telecommunications.
ARQ
Automatic ReQuest for retransmission. A type of communications link in which the receiver asks the transmitter to resend a block of data when errors are detected.
ASCII
American Standard Code for Information Interchange. ASCII data are standard seven-bit code with one parity bit. Otherwise referred to as text. ASCII data can be interchanged between almost every type of computer.
ASIC
Application-Specific Integrated Circuit.
ASK
Amplitude Shift Keying.
ATM
Asynchronous...
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
Category: Radio Receiver ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.