Environmental Engineering Problems and Solutions

Chapter 3: Wastewater Treatment

PROBLEM 3.1

The following variations of the activated sludge process are commonly used in wastewater treatment:

  • Conventional Activated Sludge

  • High Rate

  • Complete Mix

  • Step Aeration

  • Extended Aeration

  • Contact Stabilization

  • Pure Oxygen

Identify the following design parameters for each process applicable to the treatment of domestic wastewater: percent BOD 5 removal; aeration detention time; F/M ratio; aerator loading; pounds sludge produced/pound BOD 5 removed; oxygen demand (pounds oxygen/pound BOD 5 applied).

Solution

Design parameters are summarized in Table 3.1. Values may vary with different operating conditions.

Table 3.1: Design Parameters for Activated Sludge Process

Process Modification

BOD 5 Removal

Aeration Detention Time (Hours)

F/M Ratio lbs BOD 5/lb MLSS

Aerator Loading 3 lbs BOD 5/1000 ft

lbs sludge/lb BOD 5 removed

lbs O 2/lb BOD 5 applied

Conventional

>85%

6 8

0.2 0.4

20 40

0.4 0.55

1.0 1.1

High Rate

75 85%

0.5 2.5

0.5 1.5

100 400 +

0.75 1.0

0.4 0.5

Step Aeration

>85%

3 5

0.2 0.4

40 60

0.55

1.0 1.1

Contact Stabilization

>80%

1.5 3.0

0.2 0.6

50 75

0.55

1.0 1.1

Extended Aeration

85 95%

18 24

0.05 0.15

12.5 25

0.10 0.15

1.5 1.8

Complete Mix

85 95%

4 6

0.2 0.6

50 120

0.55 0.65

1.0 1.1

Pure Oxygen

85 95%

2 4

0.5 0.9

100 250

0.45 0.55

1.3 1.8

PROBLEM 3.2

A treatment plant is designed using a conventional activated sludge process. Design population is 29,500 and industrial flow is 250,000 gallons per day. Stream standards require an effluent BOD 5 and total suspended solids concentration of 30 mg/l. Based on an analysis of water use records adjusted for infiltration a flow rate of 100 gallons...
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
Category: Oxidation Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.