Environmental Engineering Problems and Solutions

Chapter 4: Sludge Treatment and Disposal

PROBLEM 4.1

Sludge processing prior to final disposal may be divided into the following unit operations: thickening, stabilization, conditioning, dewatering, and thermal reduction.

  1. Identify several processes commonly associated with each unit operation.

  2. Identify the type of sludge or process most applicable to each of the sludge thickening alternatives identified in (a).

  3. List the relative advantages and disadvantages of anaerobic and aerobic digestion.

Solution

  1. Thickening

    • Gravity Thickening

    • Dissolved Air Flotation

    • Centrifuge

    Stabilization

    • Anaerobic Digestion

    • Aerobic Digestion

    • Lime Treatment

    • Composting

    Conditioning

    • Chemical Conditioning

    Conditioning

    • Heat Treatment

    Dewatering

    • Rotary Vacuum Filter

    • Centrifuge

    • Belt Filter Press

    • Pressure Filter

    • Drying Beds

    • Lagoons

    Thermal Reduction

    • Incineration

    • Wet Air Oxidation

  2. Gravity thickening is generally best suited for treatment of primary sludge or combined primary and trickling filter sludge. Gravity thickening may be applicable to activated sludge or combined primary and activated sludge. Polymer or other flocculants are generally used in such cases to improve thickening.

    Dissolved air flotation is generally used for waste activated sludge. Polymers are often used to improve solids capture and degree of solids concentration.

    Centrifuges are generally used for waste activated sludge or industrial sludges that are difficult to dewater.

  3. Anaerobic Digestion

    Advantages

    Disadvantages

    Methane gas production

    Requires close process control

    High organic loadings possible

    External heat required

    Low solids production

    Supernatant requires treatment

    Reduction of volatile organic matter

    High capital cost

    Aerobic Digestion

    Advantages

    Disadvantages

    Supplemental heating usually not required

    Higher operating cost

    Relatively easy to operate

    Does not generate significant odors

    Requires energy input for aeration

    Supernatant of relatively good...
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
Category: Dewatering Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.