Environmental Engineering Problems and Solutions

Chapter 5: Sanitary Engineering Analysis

PROBLEM 5.1

An existing secondary treatment plant located in the eastern United States treats an average daily flow rate of 250,000 gallons per day. The facility is required to upgrade to meet an effluent limitation of 10 mg/l BOD 5 and 10 mg/l suspended solids. The possibility of using existing facilities followed by spray irrigation is to be investigated. Based on a preliminary survey, four possible spray irrigation sites shown in Table 5.1 will be evaluated.

  1. Describe a possible treatment scheme using spray irrigation.

  2. Determine the land area required for the spray irrigation system.

  3. Describe briefly the feasibility of using each site for spray irrigation based on the information provided.

Table 5.1

Potential Site No.

Land Area (acres)

Pumping Distance (feet)

Pumping Head (feet)

Dwellings Near Site

Average Ground Surface Slope

1

150

1,000

120

Several

5 10%

2

175

8,000

175

Few

5%

3

200

15,000

110

Few

8 10%

4

35

3,500

210

Very Few

10%

Potential Site No.

Type of Ground Cover

Existing Drainage

Soil Permeability

1

Woodland

Fair to Poor

Slow to Moderately Slow

2

Open Field

Good to Moderate

Moderately Rapid

3

Orchard and Open Field

Good to Moderate

Moderately Slow to Moderate

4

Open Field, Agriculture Use

Good

Moderate to Moderately Rapid

Solution

  1. A possible land application treatment scheme would include existing facilities, disinfection, holding pond, wastewater pumping and distribution capabilities, and spray irrigation site. A holding pond with a maximum 60 to 90 day detention time may be recommended in the eastern United States...
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
Category: Research and Commercial Greenhouses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.