Fundamental Concepts in the Design of Experiments, Fifth Edition


| z | ?0.09 | ?0.08 | ?0.07 | ?0.06 | ?0.05 | ?004 | ?0.03 | ?0.02 | ?0.01 | 0.00 |
|---|---|---|---|---|---|---|---|---|---|---|
| ?3.5 | 0.00017 | 0.00017 | 0.00018 | 0.00019 | 0.00019 | 0.00020 | 0.00021 | 0.00022 | 0.00022 | 0.00023 |
| ?3.4 | 0.00024 | 0.00025 | 0.00026 | 0.00027 | 0.00028 | 0.00029 | 0.00030 | 0.00031 | 0.00032 | 0.00034 |
| ?3.3 | 0.00035 | 0.00036 | 0.00038 | 0.00039 | 0.00040 | 0.00042 | 0.00043 | 0.00045 | 0.00047 | 0.00048 |
| ?3.2 | 0.00050 | 0.00052 | 0.00054 | 0.00056 | 0.00058 | 0.00060 | 0.00062 | 0.00064 | 0.00066 | 0.00069 |
| ?3.1 | 0.00071 | 0.00074 | 0.00076 | 0.00079 | 0.00082 | 0.00084 | 0.00087 | 0.00090 | 0.00094 | 0.00097 |
| ?3.0 | 0.00100 | 0.00104 | 0.00107 | 0.00111 | 0.00114 | 0.00118 | 0.00122 | 0.00126 | 0.00131 | 0.00135 |
| ?2.9 | 0.0014 | 0.0014 | 0.0015 | 0.0015 | 0.0016 | 0.0016 | 0.0017 | 0.0018 | 0.0018 | 0.0019 |
| ?2.8 | 0.0019 | 0.0020 | 0.0021 | 0.0021 | 0.0023 | 0.0023 | 0.0023 | 0.0024 | 0.0025 | 0.0026 |
| ?2.7 | 0.0026 | 0.0027 | 0.0028 | 0.0029 | 0.0030 | 0.0031 | 0.0032 | 0.0033 | 0.0034 | 0.0035 |
| ?2.6 | 0.0036 | 0.0037 | 0.0038 | 0.0039 | 0.0040 | 0.0041 | 0.0043 | 0.0044 | 0.0045 | 0.0047 |
| ?2.5 | 0.0048 | 0.0049 | 0.0051 | 0.0052 | 0.0054 | 0.0055 | 0.0057 | 0.0059 | 0.0060 | 0.0062 |
| ?2.4 | 0.0064 | 0.0066 | 0.0068 | 0.0069 | 0.0071 | 0.0073 | 0.0075 | 0.0078 | 0.0080 | 0.0082 |
| ?2.3 | 0.0084 | 0.0087 | 0.0089 | 0.0091 | 0.0094 | 0.0096 | 0.0099 | 0.0102 | 0.0104 | 0.0107 |
| ?2.2 | 0.0110 | 0.0113 | 0.0116 | 0.0119 | 0.0122 | 0.0125 | 0.0129 | 0.0132 | 0.0136 | 0.0139 |
| ?2.1 | 0.0143 | 0.0146 | 0.0150 | 0.0154 | 0.0158 | 0.0162 | 0.0166 | 0.0170 | 0.0174 | 0.0179 |
| ?2.0 | 0.0183 | 0.0188 | 0.0192 | 0.0197 | 0.0202 | 0.0207 | 0.0212 | 0.0217 | 0.0222 | 0.0228 |
| ?1.9 | 0.0233 | 0.0239 | 0.0244 | 0.0250 | 0.0256 | 0.0262 | 0.0268 | 0.0274 | 0.0281 | 0.0287 |
| ?1.8 | 0.0294 |