The Global Technology Revolution: Bio/Nano/Materials Trends and Their Synergies With Information Technology By 2015

Smart Materials

Technology

Several different types of materials exhibit sensing and actuation capabilities, including ferroelectrics (exhibiting strain in response to a electric field), shape-memory alloys (exhibiting phase transition-driven shape change in response to temperature change), and magnetostrictive materials (exhibiting strain in response to a magnetic field). These effects also work in reverse, so that these materials, separately or together, can be used to combine sensing and actuation in response to environmental conditions. They are currently in widespread use in applications from ink-jet printers to magnetic disk drives to anti-coagulant devices.

An important class of smart materials is composites based upon lead zirconate titanate (PZT) and related ferroelectric materials that allow increased sensitivity, multiple frequency response, and variable frequency (Newnham, 1997 [146]). An example is the Moonie a PZT transducer placed inside a half-moon-shaped cavity, which provides substantial amplification of the response. Another example is the use of composites of barium strontium titanate and non-ferroelectric materials that provide frequency-agile and field-agile responses. Applications include sensors and actuators that can change their frequency either to match a signal or to encode a signal. Ferroelectrics are already in use as nonvolatile memory elements for smart cards and as active elements in smart skis that change shape in response to stress.

Another important class of materials is smart polymers (e.g., ionic gels that deform in response to electric fields). Such electro-active polymers have already been used to make artificial muscles (Shahinpoor et al., 1998 [147]). Currently available materials have limited mechanical power, but this is...
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
Category: Piezoelectric Ceramics
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.