A Guide to the Project Management Body Of Knowledge (PMBOK® Guide), Fourth Edition

Section III: The Project Management Knowledge Areas

Chapter List

Chapter 4: Project Integration Management
Chapter 5: Project Scope Management
Chapter 6: Project Time Management
Chapter 7: Project Cost Management
Chapter 8: Project Quality Management
Chapter 9: Project Human Resource Management
Chapter 10: Project Communications Management
Chapter 11: Project Risk Management
Chapter 12: Project Procurement Management
References

Introduction

Data Flow Diagrams

A data flow diagram is provided in each Knowledge Area chapter (Chapters 4 through 12). The data flow diagram is a summary level depiction of the process inputs and process outputs that flow down through all the processes within a specific Knowledge Area. Although the processes are presented here as discrete elements with well-defined interfaces, in practice they are iterative and can overlap and interact in ways not detailed here.


Figure III-1: Data Flow Diagram Legend
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
Category: Project Management Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.