Handbook of Dimensional Measurement, Fourth Edition

Appendix B: Standards and Standards Organizations Referenced

STANDARDS AND STANDARDSORGANIZATIONS REFERENCED

CHAPTER

ADDITIONAL REFERENCE INFORMATION

4TH ED. PAGE

ISO/TS 16949 (Quality Assurance Standards for Manufacturing)

1

ISO 9000, TS 16949 standard is for the automotive sector

3

ASME Y14.5M-1994 (R20040)(Dimensioning and Tolerancing)

1

ASME Y14.5M

6

DIN: German Institute for Standardization

2

DIN (for line graduated measuring instruments), foreign standard

12

National Institute of Standards and Technology

2

NIST, for the tracibility of master bars

16

ASME B89.1.6M-1984 (R1997)

3

Ring and plug gages

42

American Gage Design Committee (ADG)

3

American Gage Design Committee (ADG)

47

ASME B47.1-1988 (R1999)

3

Gage design standard

48

ASME B89.1.9-2002

4

Gage blocks

54, 56(2x)

ADG Specification

5

American Gage Design Specification for dial indicators

86, 94

ASME B89.1.10M-2001

5

Dial indicators

86

U.S. Department of Commerce Publication CS(E) 119-45 Dial Indicators (For Linear Measurement)

5

Referenced in ASME B89.1.10M-2001 page 1; standard nomenclature dial ind.components

86, 87

Common jargon for serial interface, may also reference LAN, USB, firewire, etc. depending upon device.

5, 6 etc.

RS232 interface allows electronic to communicate with computer

94, 135, 210, 471

ISO Tolerance Limits H7/g6

5

Shaft to bore size

107

International Organization for Standardization, the ISO (e.g., 1:20 taper).

10

ISO, metric taper

248, 443

GGG-B-121b

10

Bar, Sine: Plate Sine (And Fixtures)

253

AAMACS

10

Advanced Automated Master Angle Calibration System

269

GG-O-635

11

Federal Specification GGG-0-635 for optical flats

291

GGG-P-463c

11

Federal Specification GGG-P-463b, for granite surface plates

291, 294...
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
Category: Dimensional Gages and Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.