Handbook of Petroleum Refining Processes, Third Edition

Chapter 12.3: FW/UOP VISBREAKING PROCESS

Kenneth M. Negin and Fred M. Van Tine

Foster Wheeler USA Corporation
Clinton, New Jersey

INTRODUCTION

Visbreaking is a well-established noncatalytic thermal process that converts atmospheric or vacuum residues to gas, naphtha, distillates, and tar. Visbreaking reduces the quantity of cutter stock required to meet fuel oil specifications while reducing the overall quantity of fuel oil produced.

The conversion of these residues is accomplished by heating the residue material to high temperatures in a furnace. The material is passed through a soaking zone, located either in the heater or in an external drum, under proper temperature and pressure constraints so as to produce the desired products. The heater effluent is then quenched with a quenching medium to stop the reaction.

With refineries today processing heavier crudes and having a greater demand for distillate products, visbreaking offers a low-cost conversion capability to produce incremental gas and distillate products while simultaneously reducing fuel oil viscosity. Visbreaking can be even more attractive if the refiner has idle equipment available that can be modified for this service.

When a visbreaking unit is considered for the upgrading of residual streams, the following objectives are typically identified:

  • Viscosity reduction of residual streams which will reduce the quantity of high-quality distillates necessary to produce a fuel oil meeting commercial viscosity specifications.

  • Conversion of a portion of the residual feed to distillate products, especially cracking feedstocks. This is achieved by operating a vacuum flasher downstream of a visbreaker to produce a vacuum gas oil cut.
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
Category: Petroleum and Mineral Oil Products
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.