HVAC: The Handbook of Heating, Ventilation and Air Conditioning for Design and Implementation

Chapter 2: Psychrometry

PSYCHROMETRY

Psychrometrics. Psychrometrics is the study of the measurement of the moisture content of atmospheric air (moist air). Atmospheric air, or moist air is a mixture of many gases and pollutants plus water vapor. The water vapor (moisture) in atmospheric air exists in a superheated state at a very low pressure, usually less than 1 psia. One can also define atmospheric air as a mixture of dry air and water vapor (moisture). In 1949, a standard composition of dry air was defined by the International Joint Committee on Psychrometric Data as shown in Table 2-1.

Table 2-1: Composition of Dry Air

Constituent

Molecular Mass

Volume Fraction

Oxygen

32.000

0.2095

Nitrogen

28.016

0.7809

Argon

39.944

0.0093

Carbon dioxide

44.010

0.0003

In HVAC study, psychrometry is commonly taken to mean the study of atmospheric moisture and its effect on buildings and building systems.

Ideal Gas Approximation. Atmospheric air pressure of 14.7 psi obeys the ideal gas law with sufficient accuracy for most engineering applications. Errors in calculating the fundamental psychrometric parameters, such as enthalpy, specific volume, and humidity ratio of saturated air at 14.7 psi are less than 0.7% for a temperature range of 60 F to 120 F when ideal gas relationships are used. Accordingly, we will assume that atmospheric air behaves as ideal gases with constant specific heat. Table 2-2 gives the properties of some ideal gases.

Table 2-2: Properties of Gases

Gas

Symbol

Relative Molecular Mass

R

C p

C v

K

ft -lb f/lb m -R
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
Category: Industrial Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.