Hydraulic Design Handbook

Richard H. French
Water Resources Center
Desert Research Institute
University and Community College System of Nevada
Reno, Nevada
Steven C. McCutcheon
Ecosystems Research Division
National Exposure Research Laboratory
U.S. Environmental Protection Agency
Athens, Georgia
James L. Martin
AScI Corporation
Athens, Georgia
The thermal, chemical, and biologic quality of water in rivers, lakes, reservoirs, and near coastal areas is inseparable from a consideration of hydraulic engineering principles; therefore, the term environmental hydraulics. In this chapter we discuss the basic principles of water and thermal budgets as well as mixing and dispersion.
A water budget is a statement of the law of conservation of mass or
| (5.1) | |
and the expressions of the water budget can range from simple to very complex. For example, consider the lake or reservoir shown in Figure 5.1. For this situation, a generic water budget could be written as follows:
| (5.2) | |
where I c = channel inflow rate, I o = overland inflow rate, I g = groundwater inflow rate, P r = precipitation rate, R r = return flow rate, E v = evaporation rate, T r = transpiration rate, G s = groundwater seepage rate, O c = channel outflow rate, W = consumptive withdrawal, and S s = lake/reservoir storage rate at time t (volume).
The solution of...