Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services

Scheduling services are the medium access control functions (data flow control) that define how and when devices will receive and transmit on a communication system. The types of services that WiMax can provide range from guaranteed bandwidth with low delay unsolicited grant service (UGS) to random access best effort (BE) service. WiMax systems use a grant management system to coordinate the request for new services and changes to existing services (such as requesting more bandwidth). The WiMax system uses a combination of time division multiple access, polling and contention based flow control to provide specific types of services to users.
Time division multiple access (TDMA) is a process of sharing a single radio channel by dividing the channel into time slots that are shared between simultaneous users of the radio channel. When a subscriber communicates on a WiMax system using TDMA, it is assigned a specific time position on the radio channel. By allowing several users to use different time positions (time slots) on a single radio channel, TDMA systems can guaranteed a constant data rate with a minimal amount of flow control overhead.
Polling is the process of sending a request message (usually periodically) for the purpose of collecting events or information from a network device. The receipt of a polling message by a device starts an information transfer operation for a specific time period. Polling may be performed with specific units (unicast), to groups of units (multicast) or to all units (broadcast).
Unicast polls are requests for...