Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services

Frequency Bands

Frequency bands are the range of frequencies that are used or allocated for radio services. There are two primary frequency bands defined for WiMax systems; 10 to 66 GHz (the original frequency band) and 2 to 11 GHz. The WiMax system was designed to allow operation on licensed or unlicensed radio channels.

A licensed frequency band is a range of frequencies that requires authorization for use (a license) from a regulatory agency or owner of the frequency band in a geographic area for permission to transmit radio signals in that area. Unlicensed frequency bands are a range of frequencies that can be used by any product or person provided the transmission conforms to transmission characteristics defined by the appropriate regulatory agency.
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
Category: Radio Modems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.