Introduction to the Dimensional Stability of Composite Materials

Chapter 10: Combined Effects

10.1 INTRODUCTION

We have categorized dimensional stability as being dependent on six major variables. These are: stress ( ?) Chapter 3; temperature ( T) Chapter 4; moisture or solute content ( M) Chapter 5; Radiation ( R) Chapter 6; time ( t) Chapter 7; and internal damage state ( D) Chapter 9. These six ( n = 6) variables can be combined into 2 n+1/2 or 54 different combinations. Table 10.1 lists the book sections where combinations are covered/discussed. Some combinations are covered indirectly throughout the present book. An example is ? ? T ? D. Other variables are very difficult to study, such as t ? D, or damage development with no stress and constant conditions. Certain combinations (especially radiation effects on dimensional stability) represent excellent topics for research. The general science of hygrothermoelasticity is a start at discovering the complex interactions possible. Emphasis here, will be placed on our knowledge of possible effects of combined variables on dimensional stability.

Table 10.1: Summary of Discussions of Combined Effects on Dimensional Stability.

Combined Effects

Chapter/Section

Effects

? ? T

10.2 10.3

Thermoelasticity

? ? t

7.3, 8, 9.6

Creep

? ? M

5.5

? ? R

6.2.2

? ? D

9.4, 8.8

? ? T ? f

3.10, 3.12, 8.7

Residual stress, MYS

? ? T ? M

5.6

Stress on M M

? ? T ? R

6.1

? ? T ? D

? ?
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
Category: Environmental Exposure (Climatics) Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.