LabVIEW POWER Programming

Chapter 10: Networking with TCP/IP

Chapter 10: Networking with TCP/IP
Brad Hedstrom
Advanced Measurements, Inc.
Overview
Transmission Control Protocol/Internet Protocol (TCP/IP) is an open network protocol standard that allows different computers and operating systems to communicate. Although until a few years ago TCP/IP was relatively unknown outside of the Unix world (government and educational institutions), since the foundation of the Internet and the World Wide Web it is now nearly a household word. All viable operating systems support it, including all operating systems upon which LabVIEW runs. Thus TCP/IP is the only networking protocol that will allow LabVIEW running on different platforms to communicate. It allows communication over the Internet and intranets.
The LabVIEW Model of TCP
The TCP/IP implementation in LabVIEW is quite clean and fairly easy to understand. There are five main VIs required in using TCP/IP in LabVIEW. These VIs can be broken down into two groups: those that deal with managing the connection and those that deal with moving data. For reference, see the LabVIEW Communications VI Reference Manual or the LabVIEW on-line help system.
Connection VIs
Three VIs manage the TCP/IP connection: TCP Listen, TCP Open Connection, and TCP Close Connection . (There are two additional connection VIs, but we?ll leave them for later.) These allow the development of servers and clients . For this discussion, we use the client/server model where the server ?listens? for requests for data and supplies this data when requested. Conversely, client VIs request or ?open? connections to servers and receive...
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
Category: Protocol Stack Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.