Lectures on Modern Convex Optimization: Analysis, Algorithms, and Engineering Applications

Lecture 1: Linear Programming

In this chapter our primary goal is to present the basic results on the linear programming (LP) duality in a form that makes it easy to extend these results to the nonlinear case.

1.1 Linear programming: Basic notions

An LP program is an optimization program of the form


where

  • x ? R n is the design vector,

  • c ? R n is a given vector of coefficients of the objective function c T x,

  • A is a given m n constraint matrix, and

  • b ? R m is a given right-hand side of the constraints.

    (LP) is called

    feasible if its feasible set


is nonempty; a point is called a feasible solution to (LP);

  • bounded below if it is infeasible or if its objective c Tx is bounded below on .

  • For a feasible bounded-below problem (LP), the quantity


is called the optimal value of the problem. For an infeasible problem, we set c * = + ?, while for a feasible unbounded-below problem we set c * = ? ?.

Linear programming is called solvable if it is feasible and bounded below and the optimal value is attained, i.e., there exists with c T x = c *. An x of this type is called an optimal solution to LP.

A priori it is unclear whether a feasible and...
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
Category: Programming Languages
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.