Maintenance of Instruments & Systems, 2nd Edition

Magnetic flowmeters (magmeters) are designed to measure the flow of electrically conductive liquids in a close pipe. With the obstructionless design, there are no moving parts to wear and no pressure drop other than that offered by the section of pipe of equal length and inside diameter. Because the flow path is relatively unobstructed, magnetic flowmeters are well suited to use with high-viscosity fluids and process liquids that contain solids. They can be selected for compatibility with most corrosive of chemicals as well as meet sanitary requirements for food applications.
Magnetic flowmeters do not create pressure drop. Velocity is measured directly, so variations in density do not affect their accuracy. Magnetic flowmeters are free of Reynolds number constraints; they may be used for measuring the velocity of liquids with any flow profile. The output signal is linear and directly proportional to the flow velocity. Magnetic flowmeters can measure flow of conductive liquids in both forward and reverse directions. However, flow in the forward directions develops a voltage that is opposite in phase or polarity from the flow in the reverse direction.
This section discusses the fundamental operating principles of magnetic flowmeters, the function of the flow tube, and operation of modern pulsed field coil design. Although Faraday's law explains the theoretical principles of magnetic flow measurement, practical application of these principles is more complicated.
The operating principle of the magnetic flow tube is based on Faraday's law of electromagnetic induction, which states that a voltage...