Mastering AutoCAD 2007 and AutoCAD LT 2007

Part 3: Mastering Advanced Skills

In this part:

Chapitre 13: Using Attributes
Chapitre 14: Copying Pre-existing Drawings into AutoCAD
Chapitre 15: Advanced Editing and Organizing
Chapitre 16: Laying Out Your Printer Output
Chapitre 17: Using Dynamic Blocks
Chapitre 18: Drawing Curves and Solid Fills
Chapitre 19: Getting and Exchanging Data from Drawings

Overview

Early on in this book, you learned how to create blocks, which are assemblies of AutoCAD objects. Blocks enable you to form parts or symbols that can be easily reproduced. Furniture, bolts, doors, and windows are a few common items that you can create with blocks. And as you saw in later chapters, whole rooms and appliances can be made into blocks. There really is no limit to a block's size.

AutoCAD also offers a feature called attributes that allows you to store text information as a part of a block. For example, you can store the material specifications for a bolt or other mechanical part that you have converted into a block. If your application is architecture, you can store the material, hardware, and dimensional information for a door or window that has been converted into a block. By storing this information within a block, you can quickly gather information about that block that may not be obvious from just the graphics.

Attribute text can be set up to be invisible, or it can be displayed as text in the drawing. If it is invisible, you can easily view the attribute information by double clicking the block that contains the...
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
Category: Terminal Blocks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.