Mastering AutoCAD 2007 and AutoCAD LT 2007

Appendix A: Installing and Setting Up AutoCAD

This appendix gives you information on installing AutoCAD 2007 on your system and describes the system parameters that you will want to set to configure AutoCAD to meet the needs of your operating environment. Throughout this appendix, the system variable associated with a setting, when available, is included at the end of an option description, enclosed in brackets. System variables are settings that enable you to control AutoCAD's behavior when using commands and features. You'll find a detailed description of the AutoCAD system variables in Appendix C.

Before Installing AutoCAD

Before you begin the installation process, be sure you have at least 750MB of free disk space on the drive on which you intend to install AutoCAD. You will also want at least an additional 100MB of free disk space for AutoCAD temporary files and swap files, plus another 20MB for the tutorial files you will create.

For 2D work, you will also need Windows XP (Professional or Tablet edition), Internet Explorer 6 with Service Pack 1, a Pentium IV-CPU or better, at least 512MB of RAM, and a video card that supports at least a 1024 768 resolution and TrueColor.

For serious 3D work, Autodesk recommends 2GB of RAM, 2GB of free disk space not including the AutoCAD installation, and a 128MB or greater OpenGL -capable workstation class graphics card. Autodesk has a list of certified graphics cards for 3D modeling. This list is always being updated so check the Autodesk website for the latest information.

Finally, have your...
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
Category: Computer-Aided Design (CAD) Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.