Mechanical Behavior of Materials, Second Edition

Appendixes

UNIT CONVERSION FACTORS

Length

1 m = 10 10 = 0 .1 nm

1 = 10 ? 10 m

1 mm = 0.0394 in.

1 in = 25.4 mm

1 cm = 0.394 in.

1 in = 2.54 cm

1 m = 3.28 ft

1 ft = 0.3048 m

Mass

1 Mg = 10 3 kg

1 kg = 10 ? 3 Mg

1 kg = 10 3 g

1 g = 10 ? 3 kg

1 kg = 2.205 lb m

1 lb m = 0.4536 kg

1 g = 2.205 10 ? 3 lb m

1 lb m = 453.6 g

Density

1 kg/m 3 = 10 ? 3 g/cm 3

1 g/cm 3 = 10 3 kg/m 3

1 kg/m 3 = 0.0624 lb m/ft 3

1 lb m/ft 3 = 16.02 kg/m 3

1 g/cm 3 = 62.4 lb m/ft 3

1 lb m/ft 3 = 1.602 10 ? 2 g/cm 3

1 g/cm 3 = 0.0361 lb m/in. 3

1 lb m/in 3 = 27.7 g/cm 3

Force

1 N = 10 5 dynes
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
Category: Bladder Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.