Metal Building Systems: Design and Specifications, Second Edition

5.8: HOT-ROLLED STEEL GIRTS

5.8 HOT-ROLLED STEEL GIRTS

Hot-rolled steel girts are specified for the same reasons hot-rolled purlins are higher load-carrying capacity and the designer s familiarity (sometimes bordering on distrust of cold-formed construction in general). Made of channel or wide-flange beam sections, these girts can be especially useful for spanning long distances and for custom framing around large windows and overhead doors. Since continuity is difficult to achieve with hot-rolled girts anyway, these sections are frequently designed with flush or semiflush insets.

While the weight of cold-formed C and Z girts is small, hot-rolled framing is rather heavy, tends to sag, and needs to be supported at regular intervals by the appropriately named sag rods. A channel girt is commonly analyzed as a simple-span beam for wind loading and as a continuously supported beam for gravity load, which consists of the girt s own weight and that of any supported wall materials. Sag-rods are ultimately supported by the eave girt, also a hot-rolled member.

The issue of lateral bracing for hot-rolled girts is as important as for cold-formed girts. With through-fastened metal siding, the girts can usually be considered braced at their exterior flanges. Room finishes such as liner panels or drywall carried on steel studs or furring, can provide bracing for the interior flanges, which otherwise are deemed unbraced.

There are two ways to design a sag-rod supported girt with unbraced interior flange. The first approach simply assumes that the interior flange is unsupported from column to column and neglects any bracing contribution...
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
Category: Rolled Metals and Drawn Metals
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.