Microfluid Mechanics: Principles and Modeling

Bird, G.A., Approach to translational equilibrium in a rigid sphere gas, Phys. Fluids, Vol. 6, pp. 1518 1519, 1963.
Bird, G.A., The velocity distribution function within a shock wave. J. Fluid Mech., Vol. 30, pp. 479 487, 1965 a.
Bird, G.A., Shock wave structure in a rigid sphere gas, In Rarefied Gas Dynamics, J.H. de Leeuw (ed.), Vol. 1, pp. 216 222, Academic Press, NY, 1965 b.
Bird, G.A., Molecular Gas Dynamics, Clarendon Press, Oxford, United Kingdom, 1976.
Bird, G.A., Direct simulation of the Boltzmann equations, Phys. Fluids, Vol. 13, pp. 2676 2681, 1970.
Bird, G.A., Monte Carlo simulation of gas flows, Ann. Rev. FluidMech., Vol. 10, pp. 11 31, 1978.
Bird, G.A., Monte Carlo simulation in an engineering context, Prog. Astronaut. Aeronaut., Vol. 74, pp. 239 255, 1981.
Bird, G.A., Nonequilibrium radiation during reentry at 10 km/s, AIAA Paper 87 1543, 1987.
Bird, G.A., Monte Carlo simulation in an engineering context, Progress in Comut. Mech., Austin, TX, 1986.
Bird, G.A., The G2/A3 Program System User's Manual, G.A.B. Consulting, Killara, Australia, 1992.
Bird, G.A., Molecular Gas Dynamics and the Direct Simulation of Gas Flows, Clarendon Press, Oxford, United Kingdom, p. 209, 1994.
Bird, G.A., Perception of numerical methods in rarefied gas dynamics, Prog. Astronaut. Aeronaut., Vol. 118, pp. 211 226, 1989.
Bird, G.A., "Forty Years of DSMC, and Now?" in Rarefied Gas Dynamics: 22nd International Symposium, Sydney, Australia, 9 14 July 2000, American...