Modern Filter Design: Active RC and Switched Capacitor

4.5: GENERAL BIQUADRATIC REALIZATIONS WITH MULTIPLE-OP AMP BIQUADS

4.5 GENERAL BIQUADRATIC REALIZATIONS WITH MULTIPLE-OP AMP BIQUADS

A single-op amp realization of a general biquadratic transfer function [Eq. (4-63)] using the Friend circuit was shown in Section 4.3. In this section we show how easily a general biquad can be realized by simply using a summing amplifier and any one of the three-op amp biquad circuits in previous sections.

As an example, let us consider the KHN network shown in Fig. 4-31, which we noted earlier has low-pass, band-pass, and high-pass outputs simultaneously available at terminals V 1, V 2, and V 3, respectively. Thus, if we simply sum these outputs, modified by the appropriate gain and sign, we obtain the desired general biquadratic transfer function:

(4-109)

where V 1, V 2, and V 3 are given in Eqs. (4-81) to (4-83) and ? 1, ? 2, and ? 3 are summer gains with appropriate sign. The schematic for general KHN realization is given in Fig. 4-36. Its transfer function is given by

(4-110a)

Figure 4-36: General biquad with feedforward paths.

where K 1 = 1 + R/R 3, K 2 = 1 + R 1 /R 2 , K 3 = 1 + R 6/ R 7, and K 4 = 1 + R 8/ R 9; D( s) is given in Eq. (4-85); and

(4-110b)

Recall from Eqs. (4-87) that

(4-111a)
(4-111b)

where K 1, K
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
Category: Logarithmic Amplifier Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.