Modern Filter Design: Active RC and Switched Capacitor

PROBLEMS

4.1

For the circuit shown in Fig. 4-1:

  1. Derive Eq. (4-1).

  2. If K 2 = 2 and K 1 = 1, Y 1 = Y A = 1 + s, and


    determine the transfer function H( s) and sketch the magnitude response.

  3. Compare part (b) with the case where K 1 changes by +10% and K 2 does not change.

  4. Repeat part (c) if K 2 changes by +10% and K 1 does not vary.

4.2

For the circuit in Fig. 4-5:

  1. Derive Eq. (4-5), where K = 1 + R a/R b, for a noninverting op amp.

  2. Design the circuit for a Butterworth response with ? 3dB = 2 ?(10 3) rad/sec. Assume that C 1 = C 2 = 0.1 ?F and R a = R b = 1 k ?.

  3. Determine the passive sensitivities of ? 0 and Q, that is, and , where x i x i are the R's and C's.

  4. Determine the active sensitivities and .

4.3

Determine the pole locations corresponding to the design in Prob. 4.2 if the op amp actual gain is given by Eq. (4-15) with GB = 2 ? 10 5 rad/sec.

4.4

  1. Repeat the design in Prob. 4.2(b) but instead of equal capacitor values, assume equal resistor values (i.e., R 1
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.