Music and Acoustics: From Instrument to Computer

2.6. Study Problems

2.6. Study Problems

2.6.1. Vibrations of a String (General Case) (**)

The movement of a string with length L that is free to vibrate can be determined from the Fourier analysis seen in this chapter. It can also be determined directly using the following method we owe to d'Alembert (1747, [ESC 01]). We already know that this movement can be expressed as


  1. Show that the condition u(0, t) = 0 for any t implies that g( y) = - f(- y) and therefore


  2. Show that the condition u( L, t) = 0 for any t implies that f is 2 L-periodic.

  3. f is written as f( x) = p( x) + q( x) where p and q are also 2 L-periodic, with p an even function ( p( x) = p( -x)) and q an odd function ( q(- x) = - q( x)). Thus we have


    The initial conditions are given by


    Show that


    where = v 0( x) and A is a constant.

  4. These equalities are true for any x if we assume that u 0 and V 0 are extended to be an odd and an even function respectively, both 2 L-periodic. Infer from this result that


    and that this function is T-periodic in...
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.