Nanophotonics

1.9. References

1.9. References

[ASA 03] Asano T, Song B-S, Tanaka Y and Noda S (2003) Investigation of channel-add/drop-filtering device using acceptor-type point defects in a two-dimensional photonic crystal slab. Appl. Phys. Lett. 83 (3): 407.

[AST 99] Astratov VN, Whittaker DM, Culshaw LS, Stevenson RM, Skolnick MS, Krauss TF and De La Rue RM (1999) Photonic Band Structure Effects in the Reflectivity of Periodically Patterned Waveguides. Phys. Rev. B60 (24): R16255.

[CHI 03] Chigrin DN, Enoch S, Sotomayor Torres CM and Tayeb G (2003) Self-guiding in two-dimensional photonic crystals. Optics Express 11(10): 1203.

[CUI 99] Cuisin C, Chen Y, Decanini D, Chelnokov A, Carcenac F, Madouri A, Lourtioz JM and Launois H (1999) Fabrication of three-dimensional microstructures by high resolution x-ray lithography. J. Vac. Sci. Technol. B 17(6): 3444.

[GRA 00] Gralak B, Enoch S and Tayeb G (2000) Anomalous refractive properties of photonic crystals. J. Opt. Soc. Am. A17(6): 1012.

[GRI 03] Grillet C (2003) Micro-composants optiques base de cristaux photoniques 2D pour l optique int gr e. Thesis, Ecole Centrale de Lyon.

[FAN 98] Fan S, Villeneuve PR, Joannopoulos JD and Hauss HA (1998) Channel Drop Tunneling through Localized States. Phys. Rev. Lett. 80 (5): 960.

[GRU 96] Gr ning U, Lehmann V, Ottow S and Busch K (1996) Macro-porous silicon with a complete two-dimensional photonic band-gap centered at 50 m. Appl. Phys. Lett. 68 (6): 747.

[HAT 05] Hattori HT, Grillet C, Letartre X, Rojo-Romeo R, Seassal C and Viktorovitch P (2005) Directional channel-drop...
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
Category: Sapphire Materials and Components
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.