National Consensus Standard for Configuration Management

Chapter 3: Definitions

For purposes of this standard, the following definitions apply:

Where more than one meaning is commonly attributed to a term, alternate numbered definitions are provided. Words in boldface type are included in this list of definitions.

application environment
The set of conditions in which the product is designed to be used.
approval
Authorization from a designated authority that a product, process, or information is complete and suitable for its use.
approved
A state signifying approval.
archived information
Information that has been retained for historical purposes and that can be retrieved and is usable over the time designated for retention.
attributes

See also product attribute(s).

baseline

See also configuration baseline.

change

See also configuration change.

change approval authority
The activity (and, commonly, a person or persons) authorized to approve any configuration change to a product and to commit resources for its implementation.
configuration
(1) The product attributes of an existing or planned product, or a combination of products; (2) one of a series of sequentially-created variations of a product.
configuration audit
The CM function that reviews processes and products to validate compliance with requirements, and verifies that products have achieved their required attributes and conform to released product definition information. Configuration audits may be divided into separate functional and physical configuration audits.
configuration baseline
Agreed-to information that identifies and establishes the attributes of a product at a point...
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
Category: Network Routers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.