National Consensus Standard for Configuration Management

This industry standard relates to other existing documents as follows:
EIA-649 is compatible with:
EIA-632, "Processes for Engineering a System";
IEEE [1] /EIA 12207.0, "Industry Implementation of International Standard ISO/IEC 12207: 1995 (ISO/IEC 12207) Standard for information Technology - Software Life Cycle Processes Description";
IEEE /EIA 12207.1, "Industry Implementation of International Standard ISO/IEC 12207: 1995 (ISO/IEC 12207) Standard for information Technology - Software Life Cycle Processes- Life Cycle Data";
IEEE /EIA 12207.2, "Industry Implementation of International Standard ISO/IEC 12207: 1995 (ISO/IEC 12207) Standard for information Technology - Software Life Cycle Processes Implementation Considerations";
EIA-836 Configuration Management Data Exchange and Interoperability;
EIA-859 Industry/Government Consensus Standard for Performance Based Data Management; and
The ASME [2]-Y14 series of standards that relate to engineering drawing and CAD modeling practices.
[1]Institute of Electrical and Electronics Engineers
[2]American Society of Mechanical Engineers
The (ISO) 9000 Series Standards and their ASQ [3] equivalents are used to audit and evaluate a contractor's quality program. Within these standards there are broadly stated requirements that are met if the contractor has an adequate Configuration Management program implemented using the principles in EIA-649. Of particular importance are the following clauses within each of the ISO and ASQ documents:
Design Control;
Document and Data Control;
Product Identification and Traceability;
Control of Nonconforming Product.
ISO-10007 "Quality management Guidelines for configuration management," provides broad general guidelines that can easily...