Numerical Computing with MATLAB

7.6: ode23tx

7.6 ode23tx

Let's examine the code for ode23tx. Here is the preamble.

     function [tout,yout] = ode23tx(F,tspan,y0,arg4,varargin)     %ODE23TX  Solve non-stiff differential equations.     %         Textbook version of ODE23.     %     %   ODE23TX(F,TSPAN,Y0) with TSPAN = [T0 TFINAL]     %   integrates the system of differential equations     %   dy/dt = f(t,y) from t = T0 to t = TFINAL.     %   The initial condition is y(T0) = Y0.     %     %   The first argument, F, is a function handle, an     %   inline object in MATLAB6, or an anonymous function     %   in MATLAB7, that defines f(t,y). This function     %   must have two input arguments, t and y, and must     %   return a column vector of the derivatives, dy/dt.     %     %   With two output arguments, [T,Y] = ODE23TX(...)     %   returns a column vector T and an array Y where Y(:,k)     %   is the solution at T(k).     %  ...
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
Category: Volumetric Gas Flow Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.