Portable Electronics Product Design and Development: for Cellular Phones, PDAs, Digital Cameras, Personal Electronics and More

1.2: Portable Electronic Design Factors

1.2 Portable Electronic Design Factors

The principal factors that shape the design of a portable electronic device are as follows:

  • Functionality

  • Performance

  • User interface

  • Form-factor

  • Battery life

  • Cost

  • Time-to-market

  • Reliability

The priority of these factors depends on the product concept and the market segment that is being targeted. While trade-offs between these different factors are a natural part of the design process, maintaining a clear distinction between these factors is essential in developing the product concept. While there are other ways to organize the elements of a portable electronic device, this particular set of factors is particularly important because it covers all dimensions of the product, and each factor corresponds to a quality that is directly experienced by the end user.

1.2.1 Functionality

In almost all cases, functionality is the most important factor in the design of a portable electronic product. To design a successful product, the functionality must be clearly defined, focused, and not confused with the other design factors. Unfortunately, many product designers succumb to the temptation to add additional functional features because the technology enables additional features at no extra cost. The result has often been an unfocused product concept that allows the individual to perform too many functions. All too often, such products do not perform any single function very well.

While many portable electronic devices do have multiple functions, these functions are often secondary to a primary product functional concept on which the product is based. These...
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
Category: Product Development Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.