Sound Insulation

Chapter 5: Combining Direct and Flanking Transmission

5.1 Introduction

Flanking transmission is omnipresent in buildings and its effects are not confined to any particular part of the building acoustics frequency range. In fact it is not uncommon for the flanking structure to radiate similar or higher sound power levels than the separating wall or floor itself.

Figure 5.1 shows field measurements of airborne sound insulation for solid brick separating walls in dwellings with a variety of different flanking walls and floors. The variation is not only due to the different flanking constructions but also due to variation in workmanship, material properties, room dimensions, and measurement uncertainty. Sound insulation distributions of single-number quantities tend to be skewed towards lower values of sound insulation. The lower bound is only limited by the ingenuity of the builder to alter sound transmission paths and introduce new transmission paths through the quality of workmanship as well as by substitution of different materials to those that were specified. The wide range of results for the nominally identical separating wall illustrates the importance of understanding how the combination of direct and flanking transmission determines the in situ performance.


Figure 5.1: Field measurements from ninety-one solid brick separating walls ( ?215 mm brick wall with ?13 mm plaster finish on both sides) with different flanking constructions. The external flanking walls are masonry cavity walls but with different materials, cavity depths and wall ties; other flanking walls and floors varied. Room volumes were between 25 and 60 m 3. Measured data are...
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
Category: Soundproofing and Acoustic Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.