12.5: CHARACTERISTICS OF CURVED-GIRDER BRIDGES
12.5 CHARACTERISTICS OF CURVED-GIRDER BRIDGES
Past practice in design of new highways often located bridges first, then aligned the roadway with them. Current practice, in contrast, usually fits bridges into the desired highway alignment. Since curved crossings are sometimes unavoidable, and curved ramps at interchanges often must span other highways, railroads, or structures, bridges in those cases must be curved. Plate or box girders usually are the most suitable type of framing for such bridges.
Though the deck may be curved in accordance with the highway alignment, the girders may be straight or curved between skewed supports. Straight girders require less steel and have lower fabrication costs. But curved girders offer better appearance, and often the overall cost of a bridge with such girders may not be greater than that of a structure with straight members. Curved girders may reduce the number of foundations required because longer spans may be used; deck design and construction is simpler, because girder spacing and deck overhangs may be kept constant throughout the span; and cost savings may accrue from use of continuous girders, which may not be feasible with straight, skewed girders. Consequently, curved girders are generally used in curved bridges.
Curved girders introduce a new dimension in bridge design. The practice used for straight stringers of distributing loads to an individual stringer, as indicated in a standard specification, and then analyzing and designing the stringer by itself, cannot be used for curved-girder bridges. For these structures, the entire superstructure must be designed...