Text Mining for Biology and Biomedicine

7.2: The Message Understanding Conferences

7.2 The Message Understanding Conferences

Much NLP research was funded by U.S. government agencies in the 1970s and 1980s, but these agencies became frustrated at the difficulty of evaluating competing approaches, when researchers chose their own issues, processing methods, evaluation methods, and data. The solution was to establish a methodology of competitive evaluation, where sponsored researchers and others would agree to develop systems to process the same data, and formalize their analysis results in a standard notation. A series of seven "Message Understanding Conferences" (MUC) was held, with the last in 1998 [6] The names of the various tasks identified in MUC evaluations, and the methods used for evaluation in MUC, have become widely adopted and adapted outside MUC. Familiarity with IE, as defined in MUC, is advantageous to aid understanding of IE carried out under other auspices (see Chapter 9).

MUC also had a strong influence on the design of IE systems. Systems are usually modular, with a module robustly doing one level of analysis. Hobbs [7] [8] identifies the components of a generic IE system: tokenizer, sentence splitter, tagger, morphological analyzer, chunker, gazetteer, NE module, discourse module, template extractor, and template combiner. Chapter 2 goes into further detail on this aspect.

7.2.1 Targets of MUC Analysis

The ultimate goal of IE is the extraction of templates representing facts of various kinds, including events. In the later MUC evaluations, the analysis was broken down into component tasks (see Table 7.2).

Table 7.2: MUC Component Tasks

Task

Description
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
Category: Trade Shows, Conferences, and Exhibitions
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.