Understanding Water Quality Management: Technology & Applications

6.3: STRIPPING

6.3 STRIPPING

6.3.1 Air Stripping for VOC Removal

Air stripping is a mass transfer operation in which a mass of volatile groundwater or wastewater constituents is transferred from the liquid phase (water) to the gas phase (air) and thereby removed from solution. Air stripping occurs in many biological treatment systems, not by design necessarily but by virtue of the aeration of the mixed liquor.

Volatile Organic Compounds (VOC) removal in wastewater is becoming an area of heightened interest due to increasingly stringent pretreatment and NPDES discharge limits for VOCs. However, many regulatory agencies will not allow stripping VOCs from wastewater with subsequent discharge to the atmosphere. Some require that stripped VOCs be captured and treated. Regulatory agencies increasingly require covering the equalization and aeration basins of treatment plants treating high levels of VOCs to prevent their release. Air stripping is used extensively to remove VOCs from contaminated groundwater.

The removal of volatile compounds by air stripping is dependent on the Henry's Law constant. Table 6.5 summarizes air stripping removal rates and Henry's Law constants (experimentally determined for 25 C) and solubility for selected compounds.

Table 6.5: Air Stripping of Selected Compounds [20].

Compound

Henry's Law Constant [*] (Dimensionless)

Solubility (mg/L)

Observed Removal (%)

Benzene

0.23

1,780

90

Carbon tetrachloride (tetrachloromethane)

1.26

800

89

Chlorobenzene

0.16

448

97

1,1,1-Trichloroethane

0.21

4,400

99

Chloroform (trichloromethane)

0.14

7,840

99

1,2-Dichlorobenzene

0.081

100

93

1,3-Dichlorobenzene

0.11

123

95

1,4-Dichlorobenzene

0.11

79

97

1,2-Trans-dichloroethylene

0.22

6,300

84

1,2-Dichloropropane

0.123

2,700

98

Ethylbenzene
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
Category: Air Strippers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.