Validation of Chromatography Data Systems: Meeting Business and Regulatory Requirements

Chapter 17: System Description

The system description is an approved and controlled document that outlines the main elements of the CDS system, what it does and who uses it.

17.1 What do the Regulators Want?

Why do we need a system description? The simplest answer is that it is a regulatory requirement! In European Union GMP27, OECD GLP Guidance28 and the new PIC/S Guidance for Inspectors on Computerised Systems in GXP Environments31 there are the following requirements and statements on a system description:

17.1.1 EU GMP Annex 11

Clause 427:

A written detailed description of the system should be produced (including diagrams as appropriate) and kept up to date. It should describe the principles, objectives, security measures and scope of the system and the main features of the way in which the computer is used and how it interacts with other systems and procedures.

17.1.2 OECD Application of GLP Principles to Computerised Systems

Section 8.528

For each application there should be documentation fully describing:

  • The name of the application software or identification code and a detailed and clear description of the purpose of the application.

  • The hardware (with model numbers) on which the application software operates.

  • The operating system and other system software (e.g. tools) used in conjunction with the application.

  • The application programming language(s) and/or database tools used.

  • The major functions performed by the application.

  • An overview of the type and flow of data/database design associated with the application.

  • File structures, error and alarm messages, and algorithms associated with the application.

  • The...
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
Category: Regulatory and Safety Communications Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.