Water Distribution Systems Handbook

Larry W.Mays
Department of Civil and Environmental Engineering
Arizona State University
Tempe, AZ
The cornerstone of any healthy population is access to safe drinking water. The goal of the United Nations International Drinking Water Supply and Sanitation Decade from 1981 to 1990 was safe drinking water for all. A substantial effort was made by the United Nations to provide drinking water and sanitation services to populations lacking those services. Unfortunately, the population growth in developing countries almost entirely wiped out the gains. In fact, nearly as many people lack those services today as they did at the beginning of the 1980s (Gleick, 1993). Table 1.1 lists the developing countries needs for urban and rural water supplies and sanitation. Four-fifths of the world s population and approximately 100 percent of the population of developing countries are covered by this table. Also refer to Gleick (1998).
| Population Not Served in 1990 (10 6 ) | Expected Population Increase 1990 2000 (10 6 ) | Total Additional Population Requiring Service by 2000 (10 6 ) | |
|---|---|---|---|
| Water supply | |||
| Urban | 243 | 570 | 813 |
| Rural | 989 | 312 | 1301 |
| Total | 1232 | 882 | 2114 |
| Sanitation | |||
| Urban | 377 | 570 | 947 |
| Rural | 1364 | 312 | 1676 |
| Total | 1741 | 882 | 2623 |
| Source: From Gleick (1993). These data present the drinking water and sanitation service needs in developing countries only and use United Nations population estimates for 2000. The level... |